Minerallac Company Grounding Screw 80006

Description
#10-32 TPI X 3/8 INCH L SIZE ZINC PLATED FINISH 500 PER PACK STANDARD PACKAGE HEX/PHILLIPS/SLOTTED HEAD STYLE 5/16 INCH HEAD SIZE APPLICABLE STANDARD NEC COLOR GREEN
Datasheet
Description
#10-32 TPI X 3/8 INCH L SIZE ZINC PLATED FINISH 500 PER PACK STANDARD PACKAGE HEX/PHILLIPS/SLOTTED HEAD STYLE 5/16 INCH HEAD SIZE APPLICABLE STANDARD NEC COLOR GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Screw - 80006 - Minerallac Company
Hampshire, IL, USA
Grounding Screw
80006
Grounding Screw 80006
#10-32 TPI X 3/8 INCH L SIZE ZINC PLATED FINISH 500 PER PACK STANDARD PACKAGE HEX/PHILLIPS/SLOTTED HEAD STYLE 5/16 INCH HEAD SIZE APPLICABLE STANDARD NEC COLOR GREEN
  • #10-32 TPI X 3/8 INCH L SIZE
  • ZINC PLATED FINISH
  • 500 PER PACK STANDARD PACKAGE
  • HEX/PHILLIPS/SLOTTED HEAD STYLE
  • 5/16 INCH HEAD SIZE
  • APPLICABLE STANDARD NEC
  • COLOR GREEN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 80006
Product Name Grounding Screw
Screw Type Grounding Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41883 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Cap Screw, 30 mm Long, Qty 50 - SH4MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details