Minerallac Company Wood Screw - Non Metric 79840

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2-1/2 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI BIT SIZE #2 HEAD DIAMETER 0.0339 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2-1/2 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI BIT SIZE #2 HEAD DIAMETER 0.0339 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79840 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79840
Wood Screw - Non Metric 79840
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2-1/2 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI BIT SIZE #2 HEAD DIAMETER 0.0339 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 2-1/2 INCH
  • 0.03 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 15 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.0339 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79840
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1955-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details