79637 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
79637
Description
PHILLIPS TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PHILLIPS TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
79637
PHILLIPS TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PHILLIPS TYPE
- 2-1/4 INCH
- 2.25 LENGTH - DECIMAL
- 2-1/4 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- .138 NOMINAL DIAMETER - DECIMAL
- BIT SIZE #2
- PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
- FINISH/COATING YELLOW ZINC FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
79637 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details