79626-6 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
79626-6
Description
BUGLE PHILLIPS TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
1-5/8 INCH NOMINAL DIAMETER
UNF-2A THREAD SERIES
1-5/8 NOMINAL DIAMETER - FRACTIONAL
1.625 NOMINAL DIAMETER - DECIMAL
MINERALLAC. BRAND
BIT SIZE #1
PACKAGING QUANTITY 500 PER PACK
PACKAGING TYPE JAR
APPLICATION IDEAL FOR METAL STUD UPTO 20 GAUGE
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
BUGLE PHILLIPS TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
1-5/8 INCH NOMINAL DIAMETER
UNF-2A THREAD SERIES
1-5/8 NOMINAL DIAMETER - FRACTIONAL
1.625 NOMINAL DIAMETER - DECIMAL
MINERALLAC. BRAND
BIT SIZE #1
PACKAGING QUANTITY 500 PER PACK
PACKAGING TYPE JAR
APPLICATION IDEAL FOR METAL STUD UPTO 20 GAUGE
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
79626-6
BUGLE PHILLIPS TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
1-5/8 INCH NOMINAL DIAMETER
UNF-2A THREAD SERIES
1-5/8 NOMINAL DIAMETER - FRACTIONAL
1.625 NOMINAL DIAMETER - DECIMAL
MINERALLAC. BRAND
BIT SIZE #1
PACKAGING QUANTITY 500 PER PACK
PACKAGING TYPE JAR
APPLICATION IDEAL FOR METAL STUD UPTO 20 GAUGE
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- BUGLE PHILLIPS TYPE
- 6 INCH
- 6 LENGTH - DECIMAL
- 6 LENGTH - FRACTIONAL
- 1-5/8 INCH NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- 1-5/8 NOMINAL DIAMETER - FRACTIONAL
- 1.625 NOMINAL DIAMETER - DECIMAL
- MINERALLAC. BRAND
- BIT SIZE #1
- PACKAGING QUANTITY 500 PER PACK
- PACKAGING TYPE JAR
- APPLICATION IDEAL FOR METAL STUD UPTO 20 GAUGE
- FINISH/COATING BLACK FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
79626-6 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details