79532 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
79532
Description
2 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE 1/4 INCH
QUANTITY 50 PER BOX
Description
2 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE 1/4 INCH
QUANTITY 50 PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
79532
2 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE 1/4 INCH
QUANTITY 50 PER BOX
- 2 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- SLOTTED DRIVE
- LENGTH - DECIMAL 2
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- BIT SIZE 1/4 INCH
- QUANTITY 50 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
79532 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Head Type
Hexagon Head; Washer Head
Material
Steel
Finish
Zinc Plated
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details