Minerallac Company Self Drilling Screw - Non Metric 79220

Description
#12-14 BSD 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet
Description
#12-14 BSD 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79220 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79220
Self Drilling Screw - Non Metric 79220
#12-14 BSD 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
  • #12-14
  • BSD
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #3 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 5/16 INCH
  • HEAD SIZE 0.309 INCH W X 0.303 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79220
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M3-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Machine Screw - H1224S20-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
Machine Screws - 1583635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details