Minerallac Company Self Drilling Screw - Non Metric 79008-6

Description
#10-16 BSD 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 750 PER JAR
Datasheet
Description
#10-16 BSD 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 750 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79008-6 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79008-6
Self Drilling Screw - Non Metric 79008-6
#10-16 BSD 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 750 PER JAR
  • #10-16
  • BSD
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 5/16 INCH
  • HEAD SIZE 0.309 INCH W X 0.113 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 750 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79008-6
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 1795692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Posidriv®; Pozidriv
View Details
Regular Type A - T1041 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Socket Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1611-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details