Minerallac Company Self Drilling Screw - Non Metric 78606

Description
#6-20 BSD 3/8 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.087 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#6-20 BSD 3/8 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.087 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 78606 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
78606
Self Drilling Screw - Non Metric 78606
#6-20 BSD 3/8 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.087 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #6-20
  • BSD
  • 3/8 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #1 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 1/4 INCH
  • HEAD SIZE 0.247 INCH W X 0.087 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 78606
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

#2-56 Fillister Head Machine Screw, 0.3125
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details