Minerallac Company Self Tapping Screw - Non Metric 76808

Description
#8-15 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.272 INCH HEAD HEIGHT 0.25 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 1/4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.272 INCH HEAD HEIGHT 0.25 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 1/4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 76808 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
76808
Self Tapping Screw - Non Metric 76808
#8-15 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.272 INCH HEAD HEIGHT 0.25 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 1/4 INCH PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.272 INCH HEAD HEIGHT
  • 0.25 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE 1/4 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 76808
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L3608088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details