Minerallac Company Hex Screw - Non Metric 74416

Description
18-8 STAINLESS STEEL MATERIAL 1 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
18-8 STAINLESS STEEL MATERIAL 1 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 74416 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
74416
Hex Screw - Non Metric 74416
18-8 STAINLESS STEEL MATERIAL 1 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
  • 18-8 STAINLESS STEEL MATERIAL
  • 1 INCH
  • 15/64 INCH HEAD HEIGHT
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 74416
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 44008 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - H1224S10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details