Minerallac Company Fender Washer - Non Metric 70745

Description
STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER 0.047 TO 0.08 INCH THICKNESS PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER 0.047 TO 0.08 INCH THICKNESS PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - Non Metric - 70745 - Minerallac Company
Hampshire, IL, USA
Fender Washer - Non Metric
70745
Fender Washer - Non Metric 70745
STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER 0.047 TO 0.08 INCH THICKNESS PACKAGING QUANTITY 100 PER BOX
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH INNER DIAMETER
  • 1-1/2 INCH OUTER DIAMETER
  • 0.047 TO 0.08 INCH THICKNESS
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70745
Product Name Fender Washer - Non Metric
Washer Type Fender
Material Steel
Finish ZincPlated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
4 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
USS Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
#2 Screw Size, 0.094
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.094 inch (2.388 mm)
View Details