70612 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
70612
Description
3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #1
Description
3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #1
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
70612
3/4 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #1
- 3/4 INCH LENGTH
- STAINLESS STEEL MATERIAL
- PAN HEAD
- SQUARE DRIVE
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- BIT SIZE #1
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
70612 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Half-Turn Head
Material
Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Head Type
Other; Philips
Standard Drives
Torx; Torx
Material
Stainless Steel
View Details