Minerallac Company Hex Nut - Non Metric 70405

Description
NYLON-FILLED COLLAR TYPE 18-8 STAINLESS STEEL MATERIAL 0.313 INCH WIDTH ACROSS FLAT #6 NOMINAL DIAMETER 32 TPI 0.188 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NYLON-FILLED COLLAR TYPE 18-8 STAINLESS STEEL MATERIAL 0.313 INCH WIDTH ACROSS FLAT #6 NOMINAL DIAMETER 32 TPI 0.188 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 70405 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
70405
Hex Nut - Non Metric 70405
NYLON-FILLED COLLAR TYPE 18-8 STAINLESS STEEL MATERIAL 0.313 INCH WIDTH ACROSS FLAT #6 NOMINAL DIAMETER 32 TPI 0.188 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
  • NYLON-FILLED COLLAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 0.313 INCH WIDTH ACROSS FLAT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.188 INCH THICKNESS
  • THREAD DIRECTION RIGHT HANDED
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 70405
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43313 - Jergens, Inc.
Specs
Size 7/8"; 7/8-9
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Heavy Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details