Minerallac Company Flat Washer - Non Metric 70345

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.688 INCH INNER DIAMETER 1.75 INCH OUTER DIAMETER 0.145 INCH THICKNESS 5/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.688 INCH INNER DIAMETER 1.75 INCH OUTER DIAMETER 0.145 INCH THICKNESS 5/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70345 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70345
Flat Washer - Non Metric 70345
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL 0.688 INCH INNER DIAMETER 1.75 INCH OUTER DIAMETER 0.145 INCH THICKNESS 5/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 0.688 INCH INNER DIAMETER
  • 1.75 INCH OUTER DIAMETER
  • 0.145 INCH THICKNESS
  • 5/8 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70345
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Inside Diameter 0.688 inch (17.475 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Washers (2 Piece) - 41103 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Metric Size M8
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers - 2452847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.307 inch (7.798 mm)
View Details