Minerallac Company Flat Washer - Non Metric 70340

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.546 INCH INNER DIAMETER 0.092 INCH OUTER DIAMETER 0.121 INCH THICKNESS 1/2 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.546 INCH INNER DIAMETER 0.092 INCH OUTER DIAMETER 0.121 INCH THICKNESS 1/2 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70340 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70340
Flat Washer - Non Metric 70340
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.546 INCH INNER DIAMETER 0.092 INCH OUTER DIAMETER 0.121 INCH THICKNESS 1/2 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 0.546 INCH INNER DIAMETER
  • 0.092 INCH OUTER DIAMETER
  • 0.121 INCH THICKNESS
  • 1/2 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70340
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Finish Stainless
Inside Diameter 0.546 inch (13.868 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 9143373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Ring lock
Material Steel; Steel
Finish ZincPlated
View Details
Flat Washer, #2, Nylon - 3114 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.187 inch (4.750 mm)
View Details
3 suppliers
Self-Sealing Washer - 75123 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Heavy Duty Flat Washers - 31963 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details