Jergens, Inc. Equalizing Swing C Assembly Washers 37303

Description
Jergens Equalizing Swing C Assembly Washers have a concave center for self-locating around the stud, which prevents creeping while tightening, and allows acceptance of the mating spherical flange nuts. The spherical flange nut assures that the washer cannot back out either during clamping or due to vibration during the operation. The shoulder screw has a nylon lock to prevent the loosening of the screw during operation. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened
Request a Quote Datasheet
Description
Jergens Equalizing Swing C Assembly Washers have a concave center for self-locating around the stud, which prevents creeping while tightening, and allows acceptance of the mating spherical flange nuts. The spherical flange nut assures that the washer cannot back out either during clamping or due to vibration during the operation. The shoulder screw has a nylon lock to prevent the loosening of the screw during operation. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equalizing Swing C Assembly Washers - 37303 - Jergens, Inc.
Cleveland, OH, United States
Equalizing Swing C Assembly Washers
37303
Equalizing Swing C Assembly Washers 37303
Jergens Equalizing Swing C Assembly Washers have a concave center for self-locating around the stud, which prevents creeping while tightening, and allows acceptance of the mating spherical flange nuts. The spherical flange nut assures that the washer cannot back out either during clamping or due to vibration during the operation. The shoulder screw has a nylon lock to prevent the loosening of the screw during operation. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened

Jergens Equalizing Swing C Assembly Washers have a concave center for self-locating around the stud, which prevents creeping while tightening, and allows acceptance of the mating spherical flange nuts. The spherical flange nut assures that the washer cannot back out either during clamping or due to vibration during the operation. The shoulder screw has a nylon lock to prevent the loosening of the screw during operation.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number 37303
Product Name Equalizing Swing C Assembly Washers
Washer Type C-Washer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Washers (2 Piece) - 41157 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Metric Size M20
View Details
Heavy Duty Flat Washers - 31964 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Heavy Duty Flat Washers - 31966 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Heavy Duty Flat Washers - 31969 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details