Minerallac Company Flat Washer - Non Metric 70335

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.419 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER 0.08 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.419 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER 0.08 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70335 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70335
Flat Washer - Non Metric 70335
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.419 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER 0.08 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 0.419 INCH INNER DIAMETER
  • 0.827 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 3/8 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70335
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Finish Stainless
Inside Diameter 0.419 inch (10.643 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 1795723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Inside Diameter 0.059 inch (1.500 mm)
Outside Diameter 0.118 inch (3.000 mm)
View Details
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Self-Sealing Washer - 75102 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Flat Washer - JSW-32 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details