Minerallac Company Flat Washer - Non Metric 70325

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70325 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70325
Flat Washer - Non Metric 70325
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 0.296 INCH INNER DIAMETER
  • 0.64 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70325
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Finish Stainless
Inside Diameter 0.296 inch (7.518 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washers - 31906 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers - 1933455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lockwasher, Internal Tooth; Internal Tooth
Material Steel; Steel
Finish ZincPlated
View Details