Minerallac Company Hex Nut - Non Metric 70140

Description
JAM TYPE 18-8 STAINLESS STEEL MATERIAL 0.75 INCH WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI 0.458 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE 18-8 STAINLESS STEEL MATERIAL 0.75 INCH WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI 0.458 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 70140 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
70140
Hex Nut - Non Metric 70140
JAM TYPE 18-8 STAINLESS STEEL MATERIAL 0.75 INCH WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI 0.458 INCH THICKNESS THREAD TYPE COARSE THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 0.75 INCH WIDTH ACROSS FLAT
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • 0.458 INCH THICKNESS
  • THREAD TYPE COARSE
  • THREAD DIRECTION RIGHT HANDED
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 70140
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

#8-32 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts - A 9X23-0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut; Locknut
Size #8
Material Stainless Steel
View Details
Metric All Metal Hex Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size M5; M8; M10; M12; M16; M20; M24
Material Steel
View Details
ptfe nut -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details