66467 -- EYE SCREW - NON METRIC
Minerallac Company
Eye Screw - Non Metric
66467
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
1/2 INCH EYE DIAMETER
SHANK LENGTH 4 INCH
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
1/2 INCH EYE DIAMETER
SHANK LENGTH 4 INCH
Datasheet
Suppliers
Eye Screw - Non Metric
66467
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
1/2 INCH EYE DIAMETER
SHANK LENGTH 4 INCH
- PARTIALLY THREADED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 5 INCH OVERALL LENGTH
- 1/4 INCH NOMINAL DIAMETER
- 1/2 INCH EYE DIAMETER
- SHANK LENGTH 4 INCH
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
66467 |
|
Product Name
|
Eye Screw - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
4.96 tons (4.5 metric tons)
Weight
5.23 lbs (2.37 kg)
View Details
Rating
Load Rated
Material
Steel; Galvanised Steel
Finish
Galvanized
View Details