Minerallac Company Eye Screw - Non Metric 66466

Description
PARTIALLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 1/2 INCH EYE DIAMETER SHANK LENGTH 2-3/4 INCH
Datasheet
Description
PARTIALLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 1/2 INCH EYE DIAMETER SHANK LENGTH 2-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Screw - Non Metric - 66466 - Minerallac Company
Hampshire, IL, USA
Eye Screw - Non Metric
66466
Eye Screw - Non Metric 66466
PARTIALLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 1/2 INCH EYE DIAMETER SHANK LENGTH 2-3/4 INCH
  • PARTIALLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-3/4 INCH OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 1/2 INCH EYE DIAMETER
  • SHANK LENGTH 2-3/4 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 66466
Product Name Eye Screw - Non Metric
Special Eyebolt Type Screw Eyes
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 1244840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.1400 tons (0.1270 metric tons)
View Details
Collared Eyebolts c/w Reevable Egg Link WLL ton 0.80 - 421524104 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.8818 tons (0.8000 metric tons)
View Details
Shoulder Eye Bolts - 18564 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details