66414 -- EYE SCREW - NON METRIC
Minerallac Company
Eye Screw - Non Metric
66414
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/16 INCH OVERALL LENGTH
1/2 INCH THREAD LENGTH
#14 NOMINAL DIAMETER
3/32 INCH WIRE DIAMETER
11/32 INCH EYE DIAMETER
WIRE SIZE 14 GAUGE
PACKAGING QUANTITY 100 PER BOX
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/16 INCH OVERALL LENGTH
1/2 INCH THREAD LENGTH
#14 NOMINAL DIAMETER
3/32 INCH WIRE DIAMETER
11/32 INCH EYE DIAMETER
WIRE SIZE 14 GAUGE
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Eye Screw - Non Metric
66414
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/16 INCH OVERALL LENGTH
1/2 INCH THREAD LENGTH
#14 NOMINAL DIAMETER
3/32 INCH WIRE DIAMETER
11/32 INCH EYE DIAMETER
WIRE SIZE 14 GAUGE
PACKAGING QUANTITY 100 PER BOX
- PARTIALLY THREADED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-1/16 INCH OVERALL LENGTH
- 1/2 INCH THREAD LENGTH
- #14 NOMINAL DIAMETER
- 3/32 INCH WIRE DIAMETER
- 11/32 INCH EYE DIAMETER
- WIRE SIZE 14 GAUGE
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
66414 |
|
Product Name
|
Eye Screw - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Swivel
Thread Size
M16 x 2.0
Maximum Load
1.65 tons (1.5 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Non-load Rated
Material
Stainless Steel; Stainless steel AISI 316
Maximum Load
0.7716 tons (0.7000 metric tons)
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.3400 tons (0.3084 metric tons)
View Details