66412 -- EYE SCREW - NON METRIC
Minerallac Company
Eye Screw - Non Metric
66412
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/16 INCH OVERALL LENGTH
#12 NOMINAL DIAMETER
1/8 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
SHANK LENGTH 35/64 INCH
WIRE DIAMETER 12 GAUGE
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/16 INCH OVERALL LENGTH
#12 NOMINAL DIAMETER
1/8 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
SHANK LENGTH 35/64 INCH
WIRE DIAMETER 12 GAUGE
Datasheet
Suppliers
Eye Screw - Non Metric
66412
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/16 INCH OVERALL LENGTH
#12 NOMINAL DIAMETER
1/8 INCH WIRE DIAMETER
3/8 INCH EYE DIAMETER
SHANK LENGTH 35/64 INCH
WIRE DIAMETER 12 GAUGE
- PARTIALLY THREADED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-3/16 INCH OVERALL LENGTH
- #12 NOMINAL DIAMETER
- 1/8 INCH WIRE DIAMETER
- 3/8 INCH EYE DIAMETER
- SHANK LENGTH 35/64 INCH
- WIRE DIAMETER 12 GAUGE
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
66412 |
|
Product Name
|
Eye Screw - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Swivel
Thread Size
M16 x 2.0
Maximum Load
0.8269 tons (0.7501 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Thread Size
52
Maximum Load
13.78 tons (12.5 metric tons)
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.4000 tons (0.3629 metric tons)
View Details