66410 -- EYE SCREW - NON METRIC
Minerallac Company
Eye Screw - Non Metric
66410
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/8 INCH OVERALL LENGTH
#10 NOMINAL DIAMETER
11/64 INCH WIRE DIAMETER
13/32 INCH EYE DIAMETER
SHANK LENGTH 11/16 INCH
WIRE DIAMETER 10 GAUGE
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/8 INCH OVERALL LENGTH
#10 NOMINAL DIAMETER
11/64 INCH WIRE DIAMETER
13/32 INCH EYE DIAMETER
SHANK LENGTH 11/16 INCH
WIRE DIAMETER 10 GAUGE
Datasheet
Suppliers
Eye Screw - Non Metric
66410
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-3/8 INCH OVERALL LENGTH
#10 NOMINAL DIAMETER
11/64 INCH WIRE DIAMETER
13/32 INCH EYE DIAMETER
SHANK LENGTH 11/16 INCH
WIRE DIAMETER 10 GAUGE
- PARTIALLY THREADED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-3/8 INCH OVERALL LENGTH
- #10 NOMINAL DIAMETER
- 11/64 INCH WIRE DIAMETER
- 13/32 INCH EYE DIAMETER
- SHANK LENGTH 11/16 INCH
- WIRE DIAMETER 10 GAUGE
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
66410 |
|
Product Name
|
Eye Screw - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
4.96 tons (4.5 metric tons)
Weight
5.23 lbs (2.37 kg)
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.3400 tons (0.3084 metric tons)
View Details