66408 -- EYE SCREW - NON METRIC
Minerallac Company
Eye Screw - Non Metric
66408
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-5/8 INCH OVERALL LENGTH
#8 NOMINAL DIAMETER
3/16 INCH WIRE DIAMETER
15/32 INCH EYE DIAMETER
SHANK LENGTH 13/16 INCH
WIRE DIAMETER 8 GAUGE
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-5/8 INCH OVERALL LENGTH
#8 NOMINAL DIAMETER
3/16 INCH WIRE DIAMETER
15/32 INCH EYE DIAMETER
SHANK LENGTH 13/16 INCH
WIRE DIAMETER 8 GAUGE
Datasheet
Suppliers
Eye Screw - Non Metric
66408
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-5/8 INCH OVERALL LENGTH
#8 NOMINAL DIAMETER
3/16 INCH WIRE DIAMETER
15/32 INCH EYE DIAMETER
SHANK LENGTH 13/16 INCH
WIRE DIAMETER 8 GAUGE
- PARTIALLY THREADED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-5/8 INCH OVERALL LENGTH
- #8 NOMINAL DIAMETER
- 3/16 INCH WIRE DIAMETER
- 15/32 INCH EYE DIAMETER
- SHANK LENGTH 13/16 INCH
- WIRE DIAMETER 8 GAUGE
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
66408 |
|
Product Name
|
Eye Screw - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Swivel
Thread Size
M16 x 2.0
Maximum Load
1.65 tons (1.5 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
3.86 tons (3.5 metric tons)
Weight
3.57 lbs (1.62 kg)
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.7000 tons (0.6350 metric tons)
View Details