66406 -- EYE SCREW - NON METRIC
Minerallac Company
Eye Screw - Non Metric
66406
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-15/16 INCH OVERALL LENGTH
31/32 INCH THREAD LENGTH
#6 NOMINAL DIAMETER
15/64 INCH WIRE DIAMETER
17/32 INCH EYE DIAMETER
WIRE SIZE 6 GAUGE
PACKAGING QUANTITY 50 PER BOX
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-15/16 INCH OVERALL LENGTH
31/32 INCH THREAD LENGTH
#6 NOMINAL DIAMETER
15/64 INCH WIRE DIAMETER
17/32 INCH EYE DIAMETER
WIRE SIZE 6 GAUGE
PACKAGING QUANTITY 50 PER BOX
Datasheet
Suppliers
Eye Screw - Non Metric
66406
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-15/16 INCH OVERALL LENGTH
31/32 INCH THREAD LENGTH
#6 NOMINAL DIAMETER
15/64 INCH WIRE DIAMETER
17/32 INCH EYE DIAMETER
WIRE SIZE 6 GAUGE
PACKAGING QUANTITY 50 PER BOX
- PARTIALLY THREADED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-15/16 INCH OVERALL LENGTH
- 31/32 INCH THREAD LENGTH
- #6 NOMINAL DIAMETER
- 15/64 INCH WIRE DIAMETER
- 17/32 INCH EYE DIAMETER
- WIRE SIZE 6 GAUGE
- PACKAGING QUANTITY 50 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
66406 |
|
Product Name
|
Eye Screw - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Swivel
Thread Size
M12 x 1.75
Maximum Load
0.7718 tons (0.7001 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Material
AISI 316 L
Maximum Load
0.4409 tons (0.4000 metric tons)
View Details
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details