66400 -- EYE SCREW - NON METRIC
Minerallac Company
Eye Screw - Non Metric
66400
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-3/16 INCH OVERALL LENGTH
#0 NOMINAL DIAMETER
5/16 INCH WIRE DIAMETER
13/16 INCH EYE DIAMETER
SHANK LENGTH 1-9/16 INCH
WIRE DIAMETER 0 GAUGE
Description
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-3/16 INCH OVERALL LENGTH
#0 NOMINAL DIAMETER
5/16 INCH WIRE DIAMETER
13/16 INCH EYE DIAMETER
SHANK LENGTH 1-9/16 INCH
WIRE DIAMETER 0 GAUGE
Datasheet
Suppliers
Eye Screw - Non Metric
66400
PARTIALLY THREADED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-3/16 INCH OVERALL LENGTH
#0 NOMINAL DIAMETER
5/16 INCH WIRE DIAMETER
13/16 INCH EYE DIAMETER
SHANK LENGTH 1-9/16 INCH
WIRE DIAMETER 0 GAUGE
- PARTIALLY THREADED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3-3/16 INCH OVERALL LENGTH
- #0 NOMINAL DIAMETER
- 5/16 INCH WIRE DIAMETER
- 13/16 INCH EYE DIAMETER
- SHANK LENGTH 1-9/16 INCH
- WIRE DIAMETER 0 GAUGE
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
66400 |
|
Product Name
|
Eye Screw - Non Metric |
|
Special Eyebolt Type
|
Screw Eyes
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
1.1 tons (1 metric tons)
Units
Metric
View Details
Rating
Load Rated
Material
Steel; Mild Steel
Units
Metric
View Details