Minerallac Company Eye Bolt - Non Metric 64510

Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 10 INCH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1-1/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 7-3/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 10 INCH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1-1/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 7-3/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 64510 - Minerallac Company
Hampshire, IL, USA
Eye Bolt - Non Metric
64510
Eye Bolt - Non Metric 64510
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 10 INCH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1-1/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 7-3/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 10 PER BOX
  • OPEN EYE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 INCH
  • 3 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • 1-1/4 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • SHANK LENGTH 7-3/4 INCH
  • INCLUDES HEX NUT
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 64510
Product Name Eye Bolt - Non Metric
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18506 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 9 - 421100900060 - Certex UK
Specs
Rating Load Rated
Maximum Load 9.92 tons (9 metric tons)
Weight 13.83 lbs (6.27 kg)
View Details
Eye Bolts - 1244841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.2300 tons (0.2087 metric tons)
View Details