Minerallac Company Eye Bolt - Non Metric 64496

Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1-1/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 3-3/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1-1/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 3-3/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 64496 - Minerallac Company
Hampshire, IL, USA
Eye Bolt - Non Metric
64496
Eye Bolt - Non Metric 64496
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1-1/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 3-3/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 10 PER BOX
  • OPEN EYE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 INCH
  • 3 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • 1-1/4 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • SHANK LENGTH 3-3/4 INCH
  • INCLUDES HEX NUT
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 64496
Product Name Eye Bolt - Non Metric
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18503 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 0.4 - 421100040050 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.4409 tons (0.4000 metric tons)
Units Metric
View Details
Eye Bolts - 1244833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Carbon Steel
Maximum Load 0.1500 tons (0.1361 metric tons)
View Details