Minerallac Company Eye Bolt - Non Metric 64399

Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 8 INCH 4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 6-1/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 20 PER BOX
Datasheet
Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 8 INCH 4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 6-1/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 20 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 64399 - Minerallac Company
Hampshire, IL, USA
Eye Bolt - Non Metric
64399
Eye Bolt - Non Metric 64399
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 8 INCH 4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 1 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 6-1/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 20 PER BOX
  • OPEN EYE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 8 INCH
  • 4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 1 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • SHANK LENGTH 6-1/4 INCH
  • INCLUDES HEX NUT
  • PACKAGING QUANTITY 20 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 64399
Product Name Eye Bolt - Non Metric
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Eyebolts - Collared BS 4278:1984 WLL ton 0.25 - 421100250060 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.2756 tons (0.2500 metric tons)
Weight 0.1323 lbs (0.0600 kg)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 1244838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details
Shoulder Eye Bolts - 18503 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details