Minerallac Company Eye Bolt - Non Metric 64280

Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 3/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE OVERALL LENGTH 5 INCH WITH HEX NUT PACKAGING QUANTITY 20 PER BOX
Datasheet
Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 3/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE OVERALL LENGTH 5 INCH WITH HEX NUT PACKAGING QUANTITY 20 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 64280 - Minerallac Company
Hampshire, IL, USA
Eye Bolt - Non Metric
64280
Eye Bolt - Non Metric 64280
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 3/4 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE OVERALL LENGTH 5 INCH WITH HEX NUT PACKAGING QUANTITY 20 PER BOX
  • OPEN EYE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 3 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • 3/4 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • OVERALL LENGTH 5 INCH
  • WITH HEX NUT
  • PACKAGING QUANTITY 20 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 64280
Product Name Eye Bolt - Non Metric
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 673664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 1.2 - 4215SSSEBM16 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 1.32 tons (1.2 metric tons)
View Details
Shoulder Eye Bolts - 18504 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details