Minerallac Company Eye Bolt - Non Metric 64180

Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 5 INCH 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
Datasheet
Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 5 INCH 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 64180 - Minerallac Company
Hampshire, IL, USA
Eye Bolt - Non Metric
64180
Eye Bolt - Non Metric 64180
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 5 INCH 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
  • OPEN EYE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 INCH
  • 3 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 9/16 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • SHANK LENGTH 4 INCH
  • INCLUDES HEX NUT
  • PACKAGING QUANTITY 30 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 64180
Product Name Eye Bolt - Non Metric
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Eyebolt WLL ton 0.9 - 421100090140 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 0.9921 tons (0.9000 metric tons)
View Details
Eye Bolts - 673692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details
Stainless Steel Swivel Eye Bolts - 47633 - Jergens, Inc.
Specs
Features Swivel
Thread Size 5/8-11 In
Maximum Load 0.7500 tons (0.6804 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details