Minerallac Company Eye Bolt - Non Metric 64164

Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 4 INCH 2-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 3 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
Datasheet
Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 4 INCH 2-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 3 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 64164 - Minerallac Company
Hampshire, IL, USA
Eye Bolt - Non Metric
64164
Eye Bolt - Non Metric 64164
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 4 INCH 2-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 3 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
  • OPEN EYE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 2-3/4 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 9/16 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • SHANK LENGTH 3 INCH
  • INCLUDES HEX NUT
  • PACKAGING QUANTITY 30 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 64164
Product Name Eye Bolt - Non Metric
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eyebolts - 47621 - Jergens, Inc.
Specs
Features Swivel
Thread Size 3/8-16 In
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Collared Eyebolts c/w Reevable Egg Link WLL ton 0.25 - 421524102 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.2756 tons (0.2500 metric tons)
View Details
Eye Bolts - 1244843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.7000 tons (0.6350 metric tons)
View Details