Minerallac Company Eye Bolt - Non Metric 64140

Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1-3/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 1-1/2 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
Datasheet
Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1-3/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 1-1/2 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 64140 - Minerallac Company
Hampshire, IL, USA
Eye Bolt - Non Metric
64140
Eye Bolt - Non Metric 64140
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1-3/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 1-1/2 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
  • OPEN EYE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH
  • 1-3/8 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 9/16 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • SHANK LENGTH 1-1/2 INCH
  • INCLUDES HEX NUT
  • PACKAGING QUANTITY 30 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 64140
Product Name Eye Bolt - Non Metric
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 1244834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Steel
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
Female Swivel eye bolt Codipro FE SEB UP WLL ton 1.4 - 4215FESEBM16UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shoulder Eye Bolts - 18566 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details