Minerallac Company Eye Bolt - Non Metric 64040

Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH 1-5/8 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 24 TPI 3/8 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE OVERALL LENGTH 2-1/4 INCH WITH HEX NUT PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH 1-5/8 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 24 TPI 3/8 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE OVERALL LENGTH 2-1/4 INCH WITH HEX NUT PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - Non Metric - 64040 - Minerallac Company
Hampshire, IL, USA
Eye Bolt - Non Metric
64040
Eye Bolt - Non Metric 64040
OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH 1-5/8 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 24 TPI 3/8 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE OVERALL LENGTH 2-1/4 INCH WITH HEX NUT PACKAGING QUANTITY 50 PER BOX
  • OPEN EYE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-3/4 INCH
  • 1-5/8 INCH THREAD LENGTH
  • 3/16 INCH NOMINAL DIAMETER
  • 24 TPI
  • 3/8 INCH EYE INNER DIAMETER
  • CIRCULAR CROSS SECTION SHAPE
  • OVERALL LENGTH 2-1/4 INCH
  • WITH HEX NUT
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Eyebolts
Product Number 64040
Product Name Eye Bolt - Non Metric
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Female Swivel eye bolt Codipro FE SEB UP WLL ton 2 - 4215FESEBM20UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 2.2 tons (2 metric tons)
View Details
Eye Bolts - 673670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Swivel Eyebolts - 47626 - Jergens, Inc.
Specs
Features Swivel
Thread Size 3/4-10 In
Maximum Load 2 tons (1.81 metric tons)
View Details