Minerallac Company Conduit to Beam/Flange Fastener 600KC1

Description
CONDUIT KOMBO CLIP TYPE ZINC PLATED STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet
Description
CONDUIT KOMBO CLIP TYPE ZINC PLATED STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 600KC1 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
600KC1
Conduit to Beam/Flange Fastener 600KC1
CONDUIT KOMBO CLIP TYPE ZINC PLATED STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT KOMBO CLIP TYPE
  • ZINC PLATED STEEL MATERIAL
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1 INCH CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 600KC1
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details