Minerallac Company Coupling Nut - Non Metric 59605

Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 1/2 INCH WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 100
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 1/2 INCH WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nut - Non Metric - 59605 - Minerallac Company
Hampshire, IL, USA
Coupling Nut - Non Metric
59605
Coupling Nut - Non Metric 59605
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 1/2 INCH WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 100
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7/8 INCH
  • 1/2 INCH WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 18 TPI
  • COLOR SILVER
  • APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 59605
Product Name Coupling Nut - Non Metric
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43313 - Jergens, Inc.
Specs
Size 7/8"; 7/8-9
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Metric Hex Weld Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Weld Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size M8; M10; M12
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details