Minerallac Company Coupling Nut - Non Metric 59604XL

Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nut - Non Metric - 59604XL - Minerallac Company
Hampshire, IL, USA
Coupling Nut - Non Metric
59604XL
Coupling Nut - Non Metric 59604XL
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 50
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7/8 INCH
  • 3/8 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 20 TPI
  • COLOR SILVER
  • APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 59604XL
Product Name Coupling Nut - Non Metric
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Nut, #6-32 Thread Size, 0.3125in. Across the Flats, 0.125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #6
Material Plastic; Nylon
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
ptfe nut -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details