Minerallac Company Coupling Nut - Non Metric 59604

Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 100
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nut - Non Metric - 59604 - Minerallac Company
Hampshire, IL, USA
Coupling Nut - Non Metric
59604
Coupling Nut - Non Metric 59604
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 100
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7/8 INCH
  • 3/8 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 20 TPI
  • COLOR SILVER
  • APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 59604
Product Name Coupling Nut - Non Metric
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Nuts - 18762 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Two Way Side Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details