Minerallac Company Lag Screw - Non Metric 57856

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 3/4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 3/4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57856 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57856
Lag Screw - Non Metric 57856
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 3/4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 25 PER BOX
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 11/32 INCH HEAD HEIGHT
  • 1/2 INCH NOMINAL DIAMETER
  • 6 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD WIDTH 3/4 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57856
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SEMS Screw, 6-32 - 9920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
#10-32 Commercial, 0.249
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
Machine Screw - RM2.5X8-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details