Minerallac Company Lag Screw - Non Metric 57480

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 9/16 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 9/16 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57480 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57480
Lag Screw - Non Metric 57480
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 9/16 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 50 PER BOX
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 INCH
  • 1/4 INCH HEAD HEIGHT
  • 3/8 INCH NOMINAL DIAMETER
  • 7 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD WIDTH 9/16 INCH
  • APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57480
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Screw - HTS-705 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M2 x 0.4 Cap Screw, 6 mm Long, Qty 50 - SH2MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details