Minerallac Company Lag Screw - Non Metric 57448

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 9/16 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 9/16 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57448 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57448
Lag Screw - Non Metric 57448
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 9/16 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 50 PER BOX
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 1/4 INCH HEAD HEIGHT
  • 3/8 INCH NOMINAL DIAMETER
  • 7 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD WIDTH 9/16 INCH
  • APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57448
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41867 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Self Tapping Screws - 570657 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details