Minerallac Company Hex Screw - Non Metric 54856

Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 3-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 3-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 54856 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
54856
Hex Screw - Non Metric 54856
HEX HEAD TYPE SILICON BRONZE MATERIAL 3-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 25 PER BOX
  • HEX HEAD TYPE
  • SILICON BRONZE MATERIAL
  • 3-1/2 INCH
  • 5/16 INCH HEAD HEIGHT
  • 3/4 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • THREAD TYPE COARSE
  • HEAD COLOR COPPER
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 54856
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41867 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M6 x 1.0 Setscrew, 6 mm Long, Qty 25 - SS6MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details