Minerallac Company Hex Screw - Non Metric 54448

Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 3 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 3 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 54448 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
54448
Hex Screw - Non Metric 54448
HEX HEAD TYPE SILICON BRONZE MATERIAL 3 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 50 PER BOX
  • HEX HEAD TYPE
  • SILICON BRONZE MATERIAL
  • 3 INCH
  • 15/64 INCH HEAD HEIGHT
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • THREAD TYPE COARSE
  • HEAD COLOR COPPER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 54448
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details