Minerallac Company Hex Screw - Non Metric 54112

Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 3/4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 3/4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 54112 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
54112
Hex Screw - Non Metric 54112
HEX HEAD TYPE SILICON BRONZE MATERIAL 3/4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • HEX HEAD TYPE
  • SILICON BRONZE MATERIAL
  • 3/4 INCH
  • 5/32 INCH HEAD HEIGHT
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • THREAD TYPE COARSE
  • HEAD COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 54112
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41842 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - H1032BK100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details