Minerallac Company Machine Screw - Non Metric 50512

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 500 PER PACK
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 500 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50512 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50512
Machine Screw - Non Metric 50512
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 500 PER PACK
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • 0.362 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 500 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50512
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Screw - 10642A4/316L0500888 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
Thumb Screw - 164-TSCREW1032-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Material Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details