Minerallac Company Conduit to Beam/Flange Fastener 500KC112

Description
CONDUIT KOMBO CLIP TYPE HEAT TREATED SPRING STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1-1/2 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet
Description
CONDUIT KOMBO CLIP TYPE HEAT TREATED SPRING STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1-1/2 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 500KC112 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
500KC112
Conduit to Beam/Flange Fastener 500KC112
CONDUIT KOMBO CLIP TYPE HEAT TREATED SPRING STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1-1/2 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT KOMBO CLIP TYPE
  • HEAT TREATED SPRING STEEL MATERIAL
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 500KC112
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details