Minerallac Company Conduit to Beam/Flange Fastener 50075

Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 15/25 LB (HORIZONTAL/VERTICAL ) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 1 COLOR BLACK INCLUDES HANGER 50075 MODEL
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 15/25 LB (HORIZONTAL/VERTICAL ) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 1 COLOR BLACK INCLUDES HANGER 50075 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 50075 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
50075
Conduit to Beam/Flange Fastener 50075
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE 15/25 LB (HORIZONTAL/VERTICAL ) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 1 COLOR BLACK INCLUDES HANGER 50075 MODEL
  • BEAM CLAMP TO CONDUIT HANGER TYPE
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • SET SCREW INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT SIZE
  • 15/25 LB (HORIZONTAL/VERTICAL) LOAD CAPACITY
  • 1/2 INCH BEAM/FLANGE SIZE
  • FLANGE WIDTH 0.5 INCH
  • ROD SIZE 1/4 TO 3/8 INCH
  • NUMBER OF FASTENING HOLE 1
  • COLOR BLACK
  • INCLUDES HANGER
  • 50075 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 50075
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details