Minerallac Company Flat Washer - Non Metric 43335

Description
ROUND TYPE BRASS MATERIAL 0.453 INCH INNER DIAMETER 1.03 INCH OUTER DIAMETER 0.104 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE BRASS MATERIAL 0.453 INCH INNER DIAMETER 1.03 INCH OUTER DIAMETER 0.104 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 43335 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
43335
Flat Washer - Non Metric 43335
ROUND TYPE BRASS MATERIAL 0.453 INCH INNER DIAMETER 1.03 INCH OUTER DIAMETER 0.104 INCH THICKNESS 3/8 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • BRASS MATERIAL
  • 0.453 INCH INNER DIAMETER
  • 1.03 INCH OUTER DIAMETER
  • 0.104 INCH THICKNESS
  • 3/8 INCH FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 43335
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Brass
Inside Diameter 0.453 inch (11.506 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Square Washers - 31927 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers - 1933447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.984 inch (25.000 mm)
View Details