Jergens, Inc. Heavy Duty Square Washers 31927

Description
Jergens Heavy Duty Square Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: 1018 Steel Finish: Black Oxide Heat Treat: Case Hardened
Request a Quote Datasheet
Description
Jergens Heavy Duty Square Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: 1018 Steel Finish: Black Oxide Heat Treat: Case Hardened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Square Washers - 31927 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Square Washers
31927
Heavy Duty Square Washers 31927
Jergens Heavy Duty Square Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: 1018 Steel Finish: Black Oxide Heat Treat: Case Hardened

Jergens Heavy Duty Square Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time.
Features, Benefits, & Product Specifications:

  • Material: 1018 Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number 31927
Product Name Heavy Duty Square Washers
Washer Type Square or Rectangle
Unlock Full Specs
to access all available technical data

Similar Products

Equalizing Swing C Assembly Washers - 37301 - Jergens, Inc.
Specs
Washer Type C-Washer
Material Steel; Low Carbon Steel
Finish BlackOxide
View Details
Self Aligning Washers (2 Piece) - 41109 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 1"
View Details
Flat Washers - 31908 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Flat Washers - 32005 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details